Bourns, Inc. Fixed Inductors 5900-562-RC

Description
5.6mH Unshielded Wirewound Inductor 320mA 4.1Ohm Max Axial
Request a Quote Datasheet
Description
5.6mH Unshielded Wirewound Inductor 320mA 4.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5900-562-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5900-562-RC-ND
Fixed Inductors 5900-562-RC-ND
5.6mH Unshielded Wirewound Inductor 320mA 4.1Ohm Max Axial

5.6mH Unshielded Wirewound Inductor 320mA 4.1Ohm Max Axial

Buy Now Datasheet
5.6MH 320MA 4.1 OHM Inductor and Choke - 71-5900-562-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6MH 320MA 4.1 OHM Inductor and Choke
71-5900-562-RC
5.6MH 320MA 4.1 OHM Inductor and Choke 71-5900-562-RC
FIXED IND 5.6MH 320MA 4.1 OHM TH Product overview: 5900-562-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MH, 320MA, 4.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6MH, 320MA, 4.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-562-RC can be used for catalog matching and distributor lookup.

FIXED IND 5.6MH 320MA 4.1 OHM TH Product overview: 5900-562-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MH, 320MA, 4.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6MH, 320MA, 4.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-562-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 5.6Mh, ±10%, Axial; Product Range Bourns Jw Miller - 63K3896 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 5.6Mh, ±10%, Axial; Product Range Bourns Jw Miller
63K3896
Choke, 5.6Mh, ±10%, Axial; Product Range Bourns Jw Miller 63K3896
CHOKE, 5.6MH, ±10%, AXIAL; Product Range:5900 Series; Inductance:5.6mH; DC Current Rating:315mA; DC Resistance Max:3.92ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 5.6MH, ±10%, AXIAL; Product Range:5900 Series; Inductance:5.6mH; DC Current Rating:315mA; DC Resistance Max:3.92ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 5900-562-RC-ND 71-5900-562-RC 63K3896
Product Name Fixed Inductors 5.6MH 320MA 4.1 OHM Inductor and Choke Choke, 5.6Mh, ±10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data