Bourns, Inc. Fixed Inductors 5900-561

Description
560µH Unshielded Wirewound Inductor 1A 460mOhm Max Axial
Request a Quote Datasheet
Description
560µH Unshielded Wirewound Inductor 1A 460mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5927-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5927-ND
Fixed Inductors M5927-ND
560µH Unshielded Wirewound Inductor 1A 460mOhm Max Axial

560µH Unshielded Wirewound Inductor 1A 460mOhm Max Axial

Buy Now Datasheet
FIXED IND 560UH 1A 420 MOHM TH - 103-5900-561 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 560UH 1A 420 MOHM TH
103-5900-561
FIXED IND 560UH 1A 420 MOHM TH 103-5900-561
FIXED IND 560UH 1A 420 MOHM TH

FIXED IND 560UH 1A 420 MOHM TH

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M5927-ND 103-5900-561
Product Name Fixed Inductors FIXED IND 560UH 1A 420 MOHM TH
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

3.3mH 4A Inductor and Choke - 839-DFKH-31-0007 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - 237-AX02-306R4-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers