Bourns, Inc. Fixed Inductors 5900-561-RC

Description
560µH Unshielded Wirewound Inductor 1A 460mOhm Max Axial
Request a Quote Datasheet
Description
560µH Unshielded Wirewound Inductor 1A 460mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5900-561-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5900-561-RC-ND
Fixed Inductors 5900-561-RC-ND
560µH Unshielded Wirewound Inductor 1A 460mOhm Max Axial

560µH Unshielded Wirewound Inductor 1A 460mOhm Max Axial

Buy Now Datasheet
Choke, 560Uh, ±10%, Axial; Product Range Bourns Jw Miller - 63K3895 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 560Uh, ±10%, Axial; Product Range Bourns Jw Miller
63K3895
Choke, 560Uh, ±10%, Axial; Product Range Bourns Jw Miller 63K3895
CHOKE, 560UH, ±10%, AXIAL; Product Range:5900 Series; Inductance:560µH; DC Current Rating:1A; DC Resistance Max:0.42ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 560UH, ±10%, AXIAL; Product Range:5900 Series; Inductance:560µH; DC Current Rating:1A; DC Resistance Max:0.42ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 5900-561-RC-ND 63K3895
Product Name Fixed Inductors Choke, 560Uh, ±10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3244-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers