Bourns, Inc. Fixed Inductors 5900-4R7-RC

Description
4.7µH Unshielded Wirewound Inductor 5.7A 14mOhm Max Axial
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 5.7A 14mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8317-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8317-ND
Fixed Inductors M8317-ND
4.7µH Unshielded Wirewound Inductor 5.7A 14mOhm Max Axial

4.7µH Unshielded Wirewound Inductor 5.7A 14mOhm Max Axial

Buy Now Datasheet
Choke, 4.7Uh, ±10%, Axial; Product Range Bourns Jw Miller - 63K3888 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 4.7Uh, ±10%, Axial; Product Range Bourns Jw Miller
63K3888
Choke, 4.7Uh, ±10%, Axial; Product Range Bourns Jw Miller 63K3888
CHOKE, 4.7UH, ±10%, AXIAL; Product Range:5900 Series; Inductance:4.7µH; DC Current Rating:4A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 4.7UH, ±10%, AXIAL; Product Range:5900 Series; Inductance:4.7µH; DC Current Rating:4A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8317-ND 63K3888
Product Name Fixed Inductors Choke, 4.7Uh, ±10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2474JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details