Bourns, Inc. 4.7MH 340MA 3.7 OHM Inductor and Choke 5900-472-RC

Description
FIXED IND 4.7MH 340MA 3.7 OHM TH Product overview: 5900-472-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 340MA, 3.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 340MA, 3.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-472-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7MH 340MA 3.7 OHM TH Product overview: 5900-472-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 340MA, 3.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 340MA, 3.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-472-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7MH 340MA 3.7 OHM Inductor and Choke - 71-5900-472-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7MH 340MA 3.7 OHM Inductor and Choke
71-5900-472-RC
4.7MH 340MA 3.7 OHM Inductor and Choke 71-5900-472-RC
FIXED IND 4.7MH 340MA 3.7 OHM TH Product overview: 5900-472-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 340MA, 3.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 340MA, 3.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-472-RC can be used for catalog matching and distributor lookup.

FIXED IND 4.7MH 340MA 3.7 OHM TH Product overview: 5900-472-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 340MA, 3.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 340MA, 3.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-472-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8335-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8335-ND
Fixed Inductors M8335-ND
4.7mH Unshielded Wirewound Inductor 340mA 3.7Ohm Max Axial

4.7mH Unshielded Wirewound Inductor 340mA 3.7Ohm Max Axial

Buy Now Datasheet
High Current Choke, 4.7Mh, 10%, Axial; Product Range Bourns - 58T5377 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 4.7Mh, 10%, Axial; Product Range Bourns
58T5377
High Current Choke, 4.7Mh, 10%, Axial; Product Range Bourns 58T5377
HIGH CURRENT CHOKE, 4.7MH, 10%, AXIAL; Product Range:5900 Series; Inductance:4.7mH; DC Current Rating:400mA; DC Resistance Max:3.19ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite; No. of P RoHS Compliant: Yes

HIGH CURRENT CHOKE, 4.7MH, 10%, AXIAL; Product Range:5900 Series; Inductance:4.7mH; DC Current Rating:400mA; DC Resistance Max:3.19ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite; No. of P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-5900-472-RC M8335-ND 58T5377
Product Name 4.7MH 340MA 3.7 OHM Inductor and Choke Fixed Inductors High Current Choke, 4.7Mh, 10%, Axial; Product Range Bourns
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 4700 microH 4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2825-026 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers