Bourns, Inc. Fixed Inductors 5900-332-RC

Description
3.3mH Unshielded Wirewound Inductor 390mA 2.8Ohm Max Axial
Request a Quote
Description
3.3mH Unshielded Wirewound Inductor 390mA 2.8Ohm Max Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns Jw Miller Choke, part number 63K3882, features an inductance of 3.3 mH with a tolerance of ±10%. It is designed for high current applications, with a maximum DC current rating of 400 mA and a maximum DC resistance of 2.53 ohms. The choke is constructed with a ferrite bobbin core and is rated for a dielectric strength of 2500 Vrms. It operates effectively within a temperature range of -55 to +105 °C. The product is RoHS compliant, ensuring it meets environmental regulations. The dimensions of the choke are 11.5 mm in diameter and 22.86 mm in length, making it suitable for various applications where space is a consideration.

Datasheet Summary
Powered by GS/AI

The Bourns Jw Miller Choke, part number 63K3882, features an inductance of 3.3 mH with a tolerance of ±10%. It is designed for high current applications, with a maximum DC current rating of 400 mA and a maximum DC resistance of 2.53 ohms. The choke is constructed with a ferrite bobbin core and is rated for a dielectric strength of 2500 Vrms. It operates effectively within a temperature range of -55 to +105 °C. The product is RoHS compliant, ensuring it meets environmental regulations. The dimensions of the choke are 11.5 mm in diameter and 22.86 mm in length, making it suitable for various applications where space is a consideration.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5900-332-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5900-332-RC-ND
Fixed Inductors 5900-332-RC-ND
3.3mH Unshielded Wirewound Inductor 390mA 2.8Ohm Max Axial

3.3mH Unshielded Wirewound Inductor 390mA 2.8Ohm Max Axial

Buy Now Datasheet
Choke, 3.3Mh, ±10%, Axial; Product Range Bourns Jw Miller - 63K3882 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 3.3Mh, ±10%, Axial; Product Range Bourns Jw Miller
63K3882
Choke, 3.3Mh, ±10%, Axial; Product Range Bourns Jw Miller 63K3882
CHOKE, 3.3MH, ±10%, AXIAL; Product Range:5900 Series; Inductance:3.3mH; DC Current Rating:400mA; DC Resistance Max:2.53ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 3.3MH, ±10%, AXIAL; Product Range:5900 Series; Inductance:3.3mH; DC Current Rating:400mA; DC Resistance Max:2.53ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 5900-332-RC-ND 63K3882
Product Name Fixed Inductors Choke, 3.3Mh, ±10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.1 ohms
Rated DC Current 450 milliamps
Lead Style Axial
View Details
SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details