Bourns, Inc. Choke, 330Uh, +10%, Axial; Product Range Bourns Jw Miller 5900-331-RC.

Description
CHOKE, 330UH, +10%, AXIAL; Product Range:5900 Series; Inductance:330µH; DC Current Rating:1.6A; DC Resistance Max:0.212ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 330UH, +10%, AXIAL; Product Range:5900 Series; Inductance:330µH; DC Current Rating:1.6A; DC Resistance Max:0.212ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 330Uh, +10%, Axial; Product Range Bourns Jw Miller - 26AC8361 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 330Uh, +10%, Axial; Product Range Bourns Jw Miller
26AC8361
Choke, 330Uh, +10%, Axial; Product Range Bourns Jw Miller 26AC8361
CHOKE, 330UH, +10%, AXIAL; Product Range:5900 Series; Inductance:330µH; DC Current Rating:1.6A; DC Resistance Max:0.212ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 330UH, +10%, AXIAL; Product Range:5900 Series; Inductance:330µH; DC Current Rating:1.6A; DC Resistance Max:0.212ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 26AC8361
Product Name Choke, 330Uh, +10%, Axial; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-16N 026011C-16NXJRW , 026011C-16NXJRY - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0160 microH
View Details
High Frequency & RF Inductors - 5-1624113-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.3600 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
DCR 0.0300 ohms
View Details