Bourns, Inc. Fixed Inductors 5900-223-RC

Description
22mH Unshielded Wirewound Inductor 150mA 18Ohm Max Axial
Request a Quote Datasheet
Description
22mH Unshielded Wirewound Inductor 150mA 18Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5900-223-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5900-223-RC-ND
Fixed Inductors 5900-223-RC-ND
22mH Unshielded Wirewound Inductor 150mA 18Ohm Max Axial

22mH Unshielded Wirewound Inductor 150mA 18Ohm Max Axial

Buy Now Datasheet
22MH 150MA 18 OHM Inductor and Choke - 71-5900-223-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22MH 150MA 18 OHM Inductor and Choke
71-5900-223-RC
22MH 150MA 18 OHM Inductor and Choke 71-5900-223-RC
FIXED IND 22MH 150MA 18 OHM TH Product overview: 5900-223-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MH, 150MA, 18 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22MH, 150MA, 18 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-223-RC can be used for catalog matching and distributor lookup.

FIXED IND 22MH 150MA 18 OHM TH Product overview: 5900-223-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MH, 150MA, 18 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22MH, 150MA, 18 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-223-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 22Mh, +10%, Axial; Product Range Bourns Jw Miller - 63K3874 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 22Mh, +10%, Axial; Product Range Bourns Jw Miller
63K3874
Choke, 22Mh, +10%, Axial; Product Range Bourns Jw Miller 63K3874
CHOKE, 22MH, +10%, AXIAL; Product Range:5900 Series; Inductance:22mH; DC Current Rating:125mA; DC Resistance Max:21.8ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 22MH, +10%, AXIAL; Product Range:5900 Series; Inductance:22mH; DC Current Rating:125mA; DC Resistance Max:21.8ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 5900-223-RC-ND 71-5900-223-RC 63K3874
Product Name Fixed Inductors 22MH 150MA 18 OHM Inductor and Choke Choke, 22Mh, +10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.5500 ohms
Impedance 470 ohms
View Details
Surface Mount Inductors - 1858359P - RS Components, Ltd.
Specs
Inductance Range 3.3 microH
Rated DC Current 3700 milliamps
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N3 0402DC-6N3XJRW , 0402DC-6N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details