Bourns, Inc. Choke, 220Uh, +10%, Axial; Product Range Bourns Jw Miller 5900-221-RC.

Description
CHOKE, 220UH, +10%, AXIAL; Product Range:5900 Series; Inductance:220µH; DC Current Rating:1.6A; DC Resistance Max:0.162ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes
Description
CHOKE, 220UH, +10%, AXIAL; Product Range:5900 Series; Inductance:220µH; DC Current Rating:1.6A; DC Resistance Max:0.162ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Choke, 220Uh, +10%, Axial; Product Range Bourns Jw Miller - 29AC0516 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 220Uh, +10%, Axial; Product Range Bourns Jw Miller
29AC0516
Choke, 220Uh, +10%, Axial; Product Range Bourns Jw Miller 29AC0516
CHOKE, 220UH, +10%, AXIAL; Product Range:5900 Series; Inductance:220µH; DC Current Rating:1.6A; DC Resistance Max:0.162ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 220UH, +10%, AXIAL; Product Range:5900 Series; Inductance:220µH; DC Current Rating:1.6A; DC Resistance Max:0.162ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 29AC0516
Product Name Choke, 220Uh, +10%, Axial; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0402HL (1005) High Inductance Ceramic Chip Inductors - 0402HL-821 0402HL-821XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.8200 microH
View Details
High Frequency & RF Inductors - 8-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
Adjustable Inductors - 1956-1086-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers