Bourns, Inc. Fixed Inductors 5900-180-RC

Description
18µH Unshielded Wirewound Inductor 4A 27mOhm Max Axial
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 4A 27mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5900-180-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5900-180-RC-ND
Fixed Inductors 5900-180-RC-ND
18µH Unshielded Wirewound Inductor 4A 27mOhm Max Axial

18µH Unshielded Wirewound Inductor 4A 27mOhm Max Axial

Buy Now Datasheet
Choke, 18Uh, ±10%, Axial; Product Range Bourns Jw Miller - 63K3867 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 18Uh, ±10%, Axial; Product Range Bourns Jw Miller
63K3867
Choke, 18Uh, ±10%, Axial; Product Range Bourns Jw Miller 63K3867
CHOKE, 18UH, ±10%, AXIAL; Product Range:5900 Series; Inductance:18µH; DC Current Rating:4A; DC Resistance Max:0.023ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:- RoHS Compliant: Yes

CHOKE, 18UH, ±10%, AXIAL; Product Range:5900 Series; Inductance:18µH; DC Current Rating:4A; DC Resistance Max:0.023ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 5900-180-RC-ND 63K3867
Product Name Fixed Inductors Choke, 18Uh, ±10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details