Bourns, Inc. Fixed Inductors 5900-153-RC

Description
15mH Unshielded Wirewound Inductor 190mA 11.5Ohm Max Axial
Request a Quote Datasheet
Description
15mH Unshielded Wirewound Inductor 190mA 11.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5900-153-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5900-153-RC-ND
Fixed Inductors 5900-153-RC-ND
15mH Unshielded Wirewound Inductor 190mA 11.5Ohm Max Axial

15mH Unshielded Wirewound Inductor 190mA 11.5Ohm Max Axial

Buy Now Datasheet
Choke, 15Mh, ±10%, Axial; Product Range Bourns Jw Miller - 63K3866 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 15Mh, ±10%, Axial; Product Range Bourns Jw Miller
63K3866
Choke, 15Mh, ±10%, Axial; Product Range Bourns Jw Miller 63K3866
CHOKE, 15MH, ±10%, AXIAL; Product Range:5900 Series; Inductance:15mH; DC Current Rating:200mA; DC Resistance Max:10.5ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 15MH, ±10%, AXIAL; Product Range:5900 Series; Inductance:15mH; DC Current Rating:200mA; DC Resistance Max:10.5ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 5900-153-RC-ND 63K3866
Product Name Fixed Inductors Choke, 15Mh, ±10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details