Bourns, Inc. Fixed Inductors 5900-121-RC

Description
120µH Unshielded Wirewound Inductor 2.1A 97mOhm Max Axial
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 2.1A 97mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5900-121-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5900-121-RC-ND
Fixed Inductors 5900-121-RC-ND
120µH Unshielded Wirewound Inductor 2.1A 97mOhm Max Axial

120µH Unshielded Wirewound Inductor 2.1A 97mOhm Max Axial

Buy Now Datasheet
Choke, 120Uh, +10%, Axial; Product Range Bourns Jw Miller - 63K3860 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 120Uh, +10%, Axial; Product Range Bourns Jw Miller
63K3860
Choke, 120Uh, +10%, Axial; Product Range Bourns Jw Miller 63K3860
CHOKE, 120UH, +10%, AXIAL; Product Range:5900 Series; Inductance:120µH; DC Current Rating:1.6A; DC Resistance Max:0.113ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 120UH, +10%, AXIAL; Product Range:5900 Series; Inductance:120µH; DC Current Rating:1.6A; DC Resistance Max:0.113ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 5900-121-RC-ND 63K3860
Product Name Fixed Inductors Choke, 120Uh, +10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2154JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-3N6 0201HT-3N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details