Bourns, Inc. Choke, 100Uh, +10%, Axial; Product Range Bourns Jw Miller 5900-101-RC.

Description
CHOKE, 100UH, +10%, AXIAL; Product Range:5900 Series; Inductance:100µH; DC Current Rating:1.6A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes
Description
CHOKE, 100UH, +10%, AXIAL; Product Range:5900 Series; Inductance:100µH; DC Current Rating:1.6A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Choke, 100Uh, +10%, Axial; Product Range Bourns Jw Miller - 30AC5408 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 100Uh, +10%, Axial; Product Range Bourns Jw Miller
30AC5408
Choke, 100Uh, +10%, Axial; Product Range Bourns Jw Miller 30AC5408
CHOKE, 100UH, +10%, AXIAL; Product Range:5900 Series; Inductance:100µH; DC Current Rating:1.6A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 100UH, +10%, AXIAL; Product Range:5900 Series; Inductance:100µH; DC Current Rating:1.6A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 30AC5408
Product Name Choke, 100Uh, +10%, Axial; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N2 0402CS-1N2XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0012 microH
View Details
High Frequency & RF Inductors - 1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2700 microH
View Details
2 suppliers
Adjustable Inductors - 1956-1086-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers