Bourns, Inc. 6.8MH 91MA 17.5 OHM Inductor and Choke 5800-682-RC

Description
FIXED IND 6.8MH 91MA 17.5 OHM TH Product overview: 5800-682-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MH, 91MA, 17.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8MH, 91MA, 17.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-682-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8MH 91MA 17.5 OHM TH Product overview: 5800-682-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MH, 91MA, 17.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8MH, 91MA, 17.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-682-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8MH 91MA 17.5 OHM Inductor and Choke - 71-5800-682-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8MH 91MA 17.5 OHM Inductor and Choke
71-5800-682-RC
6.8MH 91MA 17.5 OHM Inductor and Choke 71-5800-682-RC
FIXED IND 6.8MH 91MA 17.5 OHM TH Product overview: 5800-682-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MH, 91MA, 17.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8MH, 91MA, 17.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-682-RC can be used for catalog matching and distributor lookup.

FIXED IND 6.8MH 91MA 17.5 OHM TH Product overview: 5800-682-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MH, 91MA, 17.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8MH, 91MA, 17.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-682-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-5800-682-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-5800-682-RC-ND
Fixed Inductors 118-5800-682-RC-ND
6.8mH Unshielded Wirewound Inductor 91mA 17.5Ohm Max Axial

6.8mH Unshielded Wirewound Inductor 91mA 17.5Ohm Max Axial

Buy Now Datasheet
High Current Choke, 6.8Mh, 82Ma 10%; Product Range Bourns Jw Miller - 63K3849 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 6.8Mh, 82Ma 10%; Product Range Bourns Jw Miller
63K3849
High Current Choke, 6.8Mh, 82Ma 10%; Product Range Bourns Jw Miller 63K3849
HIGH CURRENT CHOKE, 6.8MH, 82MA 10%; Product Range:5800 Series; Inductance:6.8mH; DC Current Rating:82mA; DC Resistance Max:16.3ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 6.8MH, 82MA 10%; Product Range:5800 Series; Inductance:6.8mH; DC Current Rating:82mA; DC Resistance Max:16.3ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-5800-682-RC 118-5800-682-RC-ND 63K3849
Product Name 6.8MH 91MA 17.5 OHM Inductor and Choke Fixed Inductors High Current Choke, 6.8Mh, 82Ma 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 6800 microH 6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-022 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers