Bourns, Inc. 5.6MH 100MA 13.8OHM Inductor and Choke 5800-562-RC

Description
FIXED IND 5.6MH 100MA 13.8OHM TH Product overview: 5800-562-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MH, 100MA, 13.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6MH, 100MA, 13.8OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-562-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 5.6MH 100MA 13.8OHM TH Product overview: 5800-562-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MH, 100MA, 13.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6MH, 100MA, 13.8OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-562-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6MH 100MA 13.8OHM Inductor and Choke - 71-5800-562-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6MH 100MA 13.8OHM Inductor and Choke
71-5800-562-RC
5.6MH 100MA 13.8OHM Inductor and Choke 71-5800-562-RC
FIXED IND 5.6MH 100MA 13.8OHM TH Product overview: 5800-562-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MH, 100MA, 13.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6MH, 100MA, 13.8OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-562-RC can be used for catalog matching and distributor lookup.

FIXED IND 5.6MH 100MA 13.8OHM TH Product overview: 5800-562-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MH, 100MA, 13.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6MH, 100MA, 13.8OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-562-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8310-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8310-ND
Fixed Inductors M8310-ND
5.6mH Unshielded Wirewound Inductor 100mA 13.8Ohm Max Axial

5.6mH Unshielded Wirewound Inductor 100mA 13.8Ohm Max Axial

Buy Now Datasheet
High Current Choke, 5.6Mh, 82Ma 10%; Product Range Bourns Jw Miller - 63K3845 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 5.6Mh, 82Ma 10%; Product Range Bourns Jw Miller
63K3845
High Current Choke, 5.6Mh, 82Ma 10%; Product Range Bourns Jw Miller 63K3845
HIGH CURRENT CHOKE, 5.6MH, 82MA 10%; Product Range:5800 Series; Inductance:5.6mH; DC Current Rating:82mA; DC Resistance Max:13.9ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 5.6MH, 82MA 10%; Product Range:5800 Series; Inductance:5.6mH; DC Current Rating:82mA; DC Resistance Max:13.9ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-5800-562-RC M8310-ND 63K3845
Product Name 5.6MH 100MA 13.8OHM Inductor and Choke Fixed Inductors High Current Choke, 5.6Mh, 82Ma 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 5600 microH 5600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMD 100MHz 350mA Inductor and Choke - 841-BMB2A1000LN2 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 25 (+/- %)
Impedance 1000 ohms
Lead Style SMD/SMT
View Details
4 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-43N 0402DC-43NXJRW , 0402DC-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details