Bourns, Inc. Fixed Inductors 5800-560

Description
56µH Unshielded Wirewound Inductor 1A 150mOhm Max Axial
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 1A 150mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5815-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5815-ND
Fixed Inductors M5815-ND
56µH Unshielded Wirewound Inductor 1A 150mOhm Max Axial

56µH Unshielded Wirewound Inductor 1A 150mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5815-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-1676949-4 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
0.0051uH 250MHz 0.83A Inductor and Choke - 71-0302CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details