Bourns, Inc. 470UH 400MA 1.2 OHM Inductor and Choke 5800-471-RC

Description
FIXED IND 470UH 400MA 1.2 OHM TH Product overview: 5800-471-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 400MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 400MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-471-RC can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 470UH 400MA 1.2 OHM TH Product overview: 5800-471-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 400MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 400MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-471-RC can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The High Current Choke, part number 5800-470-RC, features an inductance of 470 µH with a tolerance of ±10%. It has a maximum DC current rating of 315 mA and a maximum DC resistance of 1.15 ohms. The choke is designed with a ferrite bobbin core and is rated for a dielectric strength of 2500 Vrms. It operates effectively within a temperature range of -55 to +105 °C and is compliant with RoHS Directive 2002/95/EC. The product is suitable for applications requiring high current capacity and low DCR, making it a viable option for engineers looking for reliable inductive components.

Datasheet Summary
Powered by GS/AI

The High Current Choke, part number 5800-470-RC, features an inductance of 470 µH with a tolerance of ±10%. It has a maximum DC current rating of 315 mA and a maximum DC resistance of 1.15 ohms. The choke is designed with a ferrite bobbin core and is rated for a dielectric strength of 2500 Vrms. It operates effectively within a temperature range of -55 to +105 °C and is compliant with RoHS Directive 2002/95/EC. The product is suitable for applications requiring high current capacity and low DCR, making it a viable option for engineers looking for reliable inductive components.

Suppliers

Company
Product
Description
Supplier Links
470UH 400MA 1.2 OHM Inductor and Choke - 71-5800-471-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 400MA 1.2 OHM Inductor and Choke
71-5800-471-RC
470UH 400MA 1.2 OHM Inductor and Choke 71-5800-471-RC
FIXED IND 470UH 400MA 1.2 OHM TH Product overview: 5800-471-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 400MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 400MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-471-RC can be used for catalog matching and distributor lookup.

FIXED IND 470UH 400MA 1.2 OHM TH Product overview: 5800-471-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 400MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 400MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-471-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8298-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8298-ND
Fixed Inductors M8298-ND
470µH Unshielded Wirewound Inductor 400mA 1.2Ohm Max Axial

470µH Unshielded Wirewound Inductor 400mA 1.2Ohm Max Axial

Buy Now Datasheet
High Current Choke, 470Uh 315Ma 10%; Product Range Bourns Jw Miller - 57K2530 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 470Uh 315Ma 10%; Product Range Bourns Jw Miller
57K2530
High Current Choke, 470Uh 315Ma 10%; Product Range Bourns Jw Miller 57K2530
HIGH CURRENT CHOKE, 470UH 315MA 10%; Product Range:5800 Series; Inductance:470µH; DC Current Rating:315mA; DC Resistance Max:1.15ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 470UH 315MA 10%; Product Range:5800 Series; Inductance:470µH; DC Current Rating:315mA; DC Resistance Max:1.15ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-5800-471-RC M8298-ND 57K2530
Product Name 470UH 400MA 1.2 OHM Inductor and Choke Fixed Inductors High Current Choke, 470Uh 315Ma 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 470 microH 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2020-005 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details