Bourns, Inc. 47UH 1A 136 MOHM Inductor and Choke 5800-470-RC

Description
FIXED IND 47UH 1A 136 MOHM TH Product overview: 5800-470-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 1A, 136 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 1A, 136 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-470-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 1A 136 MOHM TH Product overview: 5800-470-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 1A, 136 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 1A, 136 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-470-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47UH 1A 136 MOHM Inductor and Choke - 71-5800-470-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UH 1A 136 MOHM Inductor and Choke
71-5800-470-RC
47UH 1A 136 MOHM Inductor and Choke 71-5800-470-RC
FIXED IND 47UH 1A 136 MOHM TH Product overview: 5800-470-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 1A, 136 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 1A, 136 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-470-RC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1A 136 MOHM TH Product overview: 5800-470-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 1A, 136 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 1A, 136 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-470-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1339800-5800-470-RC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1339800-5800-470-RC
Inductors, Coils, Chokes - Fixed Inductors 1339800-5800-470-RC
Win Source Part Number: 1339800-5800-470-RC Category: Inductors, Coils, Chokes - Fixed Inductors Series: 5800 Type: Drum Core, Wirewound Package: Tray Shielding: Unshielded Size / Dimension: 0.275" Dia x 0.700" L (6.99mm x 17.78mm) Inductance: 47 µH Standard Package: 864 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 136mOhm Max Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Current Rating (Amps): 1 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: 5800 Current - Saturation (Isat): 1.7A California Prop 65: Warning Information

Win Source Part Number: 1339800-5800-470-RC
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: 5800
Type: Drum Core, Wirewound
Package: Tray
Shielding: Unshielded
Size / Dimension: 0.275" Dia x 0.700" L (6.99mm x 17.78mm)
Inductance: 47 µH
Standard Package: 864
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 136mOhm Max
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: 5800
Current - Saturation (Isat): 1.7A
California Prop 65: Warning Information

Buy Now Datasheet
Fixed Inductors - M8286-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8286-ND
Fixed Inductors M8286-ND
47µH Unshielded Wirewound Inductor 1A 136mOhm Max Axial

47µH Unshielded Wirewound Inductor 1A 136mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 5800-470-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
5800-470-RC
Fixed Inductors 5800-470-RC
FIXED IND 47UH 1A 136 MOHM TH

FIXED IND 47UH 1A 136 MOHM TH

Supplier's Site Datasheet
High Current Choke, 47Uh, 804Ma 10%; Product Range Bourns Jw Miller - 63K3840 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 47Uh, 804Ma 10%; Product Range Bourns Jw Miller
63K3840
High Current Choke, 47Uh, 804Ma 10%; Product Range Bourns Jw Miller 63K3840
HIGH CURRENT CHOKE, 47UH, 804MA 10%; Product Range:5800 Series; Inductance:47µH; DC Current Rating:804mA; DC Resistance Max:0.109ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 47UH, 804MA 10%; Product Range:5800 Series; Inductance:47µH; DC Current Rating:804mA; DC Resistance Max:0.109ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-5800-470-RC 1339800-5800-470-RC M8286-ND 5800-470-RC 63K3840
Product Name 47UH 1A 136 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors High Current Choke, 47Uh, 804Ma 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 47 microH 47 microH 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers