Bourns, Inc. Fixed Inductors 5800-3R9

Description
3.9µH Unshielded Wirewound Inductor 3.1A 15mOhm Max Axial
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 3.1A 15mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5801-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5801-ND
Fixed Inductors M5801-ND
3.9µH Unshielded Wirewound Inductor 3.1A 15mOhm Max Axial

3.9µH Unshielded Wirewound Inductor 3.1A 15mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5801-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N1 0201DS-7N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details