Bourns, Inc. Fixed Inductors 5800-392-RC

Description
3.9mH Unshielded Wirewound Inductor 120mA 9.7Ohm Max Axial
Request a Quote Datasheet
Description
3.9mH Unshielded Wirewound Inductor 120mA 9.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8308-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8308-ND
Fixed Inductors M8308-ND
3.9mH Unshielded Wirewound Inductor 120mA 9.7Ohm Max Axial

3.9mH Unshielded Wirewound Inductor 120mA 9.7Ohm Max Axial

Buy Now Datasheet
High Current Choke, 3.9Mh 100Ma 10%; Product Range Bourns Jw Miller - 63K3838 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 3.9Mh 100Ma 10%; Product Range Bourns Jw Miller
63K3838
High Current Choke, 3.9Mh 100Ma 10%; Product Range Bourns Jw Miller 63K3838
HIGH CURRENT CHOKE, 3.9MH 100MA 10%; Product Range:5800 Series; Inductance:3.9mH; DC Current Rating:100mA; DC Resistance Max:8.63ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 3.9MH 100MA 10%; Product Range:5800 Series; Inductance:3.9mH; DC Current Rating:100mA; DC Resistance Max:8.63ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8308-ND 63K3838
Product Name Fixed Inductors High Current Choke, 3.9Mh 100Ma 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers