Bourns, Inc. Fixed Inductors 5800-332-RC

Description
3.3mH Unshielded Wirewound Inductor 130mA 8.8Ohm Max Axial
Request a Quote Datasheet
Description
3.3mH Unshielded Wirewound Inductor 130mA 8.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8307-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8307-ND
Fixed Inductors M8307-ND
3.3mH Unshielded Wirewound Inductor 130mA 8.8Ohm Max Axial

3.3mH Unshielded Wirewound Inductor 130mA 8.8Ohm Max Axial

Buy Now Datasheet
3.3MH 130MA 8.8 OHM Inductor and Choke - 71-5800-332-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3MH 130MA 8.8 OHM Inductor and Choke
71-5800-332-RC
3.3MH 130MA 8.8 OHM Inductor and Choke 71-5800-332-RC
FIXED IND 3.3MH 130MA 8.8 OHM TH Product overview: 5800-332-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 130MA, 8.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 130MA, 8.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-332-RC can be used for catalog matching and distributor lookup.

FIXED IND 3.3MH 130MA 8.8 OHM TH Product overview: 5800-332-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 130MA, 8.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 130MA, 8.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-332-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Current Choke, 3.3Mh 125Ma 10%; Product Range Bourns Jw Miller - 63K3835 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 3.3Mh 125Ma 10%; Product Range Bourns Jw Miller
63K3835
High Current Choke, 3.3Mh 125Ma 10%; Product Range Bourns Jw Miller 63K3835
HIGH CURRENT CHOKE, 3.3MH 125MA 10%; Product Range:5800 Series; Inductance:3.3mH; DC Current Rating:125mA; DC Resistance Max:6.56ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 3.3MH 125MA 10%; Product Range:5800 Series; Inductance:3.3mH; DC Current Rating:125mA; DC Resistance Max:6.56ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8307-ND 71-5800-332-RC 63K3835
Product Name Fixed Inductors 3.3MH 130MA 8.8 OHM Inductor and Choke High Current Choke, 3.3Mh 125Ma 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176737-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0011 microH
View Details
Surface Mount Inductors - 1702825 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details