Bourns, Inc. Fixed Inductors 5800-181-RC

Description
180µH Unshielded Wirewound Inductor 500mA 520mOhm Max Axial
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 500mA 520mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8293-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8293-ND
Fixed Inductors M8293-ND
180µH Unshielded Wirewound Inductor 500mA 520mOhm Max Axial

180µH Unshielded Wirewound Inductor 500mA 520mOhm Max Axial

Buy Now Datasheet
High Current Choke, 180Uh 508Ma 10%; Product Range Bourns Jw Miller - 63K3823 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 180Uh 508Ma 10%; Product Range Bourns Jw Miller
63K3823
High Current Choke, 180Uh 508Ma 10%; Product Range Bourns Jw Miller 63K3823
HIGH CURRENT CHOKE, 180UH 508MA 10%; Product Range:5800 Series; Inductance:180µH; DC Current Rating:508mA; DC Resistance Max:0.362ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 180UH 508MA 10%; Product Range:5800 Series; Inductance:180µH; DC Current Rating:508mA; DC Resistance Max:0.362ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8293-ND 63K3823
Product Name Fixed Inductors High Current Choke, 180Uh 508Ma 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-058 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4700 to 150 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details