Bourns, Inc. Fixed Inductors 5800-153-RC

Description
15mH Unshielded Wirewound Inductor 61mA 37.5Ohm Max Axial
Request a Quote Datasheet
Description
15mH Unshielded Wirewound Inductor 61mA 37.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8314-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8314-ND
Fixed Inductors M8314-ND
15mH Unshielded Wirewound Inductor 61mA 37.5Ohm Max Axial

15mH Unshielded Wirewound Inductor 61mA 37.5Ohm Max Axial

Buy Now Datasheet
15MH 61MA 37.5 OHM Inductor and Choke - 71-5800-153-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15MH 61MA 37.5 OHM Inductor and Choke
71-5800-153-RC
15MH 61MA 37.5 OHM Inductor and Choke 71-5800-153-RC
FIXED IND 15MH 61MA 37.5 OHM TH Product overview: 5800-153-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MH, 61MA, 37.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15MH, 61MA, 37.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-153-RC can be used for catalog matching and distributor lookup.

FIXED IND 15MH 61MA 37.5 OHM TH Product overview: 5800-153-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MH, 61MA, 37.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15MH, 61MA, 37.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-153-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Current Choke, 15Mh, 39Ma, 10%; Product Range Bourns Jw Miller - 63K3821 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 15Mh, 39Ma, 10%; Product Range Bourns Jw Miller
63K3821
High Current Choke, 15Mh, 39Ma, 10%; Product Range Bourns Jw Miller 63K3821
HIGH CURRENT CHOKE, 15MH, 39MA, 10%; Product Range:5800 Series; Inductance:15mH; DC Current Rating:39mA; DC Resistance Max:42.5ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 15MH, 39MA, 10%; Product Range:5800 Series; Inductance:15mH; DC Current Rating:39mA; DC Resistance Max:42.5ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8314-ND 71-5800-153-RC 63K3821
Product Name Fixed Inductors 15MH 61MA 37.5 OHM Inductor and Choke High Current Choke, 15Mh, 39Ma, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-021 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details