Bourns, Inc. Fixed Inductors 5800-152-RC

Description
1.5mH Unshielded Wirewound Inductor 190mA 3.9Ohm Max Axial
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 190mA 3.9Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8303-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8303-ND
Fixed Inductors M8303-ND
1.5mH Unshielded Wirewound Inductor 190mA 3.9Ohm Max Axial

1.5mH Unshielded Wirewound Inductor 190mA 3.9Ohm Max Axial

Buy Now Datasheet
High Current Choke, 1.5Mh 158Ma 10%; Product Range Bourns Jw Miller - 63K3820 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 1.5Mh 158Ma 10%; Product Range Bourns Jw Miller
63K3820
High Current Choke, 1.5Mh 158Ma 10%; Product Range Bourns Jw Miller 63K3820
HIGH CURRENT CHOKE, 1.5MH 158MA 10%; Product Range:5800 Series; Inductance:1.5mH; DC Current Rating:158mA; DC Resistance Max:3.45ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 1.5MH 158MA 10%; Product Range:5800 Series; Inductance:1.5mH; DC Current Rating:158mA; DC Resistance Max:3.45ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8303-ND 63K3820
Product Name Fixed Inductors High Current Choke, 1.5Mh 158Ma 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1879812-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-13N 0201DS-13NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details