Bourns, Inc. Fixed Inductors 5800-120

Description
12µH Unshielded Wirewound Inductor 2A 35mOhm Max Axial
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 2A 35mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5807-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5807-ND
Fixed Inductors M5807-ND
12µH Unshielded Wirewound Inductor 2A 35mOhm Max Axial

12µH Unshielded Wirewound Inductor 2A 35mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5807-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2274JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-12N 0201CT-12NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details