Bourns, Inc. Fixed Inductors 5800-102-RC

Description
1mH Unshielded Wirewound Inductor 240mA 2.5Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 240mA 2.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8301-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8301-ND
Fixed Inductors M8301-ND
1mH Unshielded Wirewound Inductor 240mA 2.5Ohm Max Axial

1mH Unshielded Wirewound Inductor 240mA 2.5Ohm Max Axial

Buy Now Datasheet
High Current Choke, 1Mh, 200Ma, 10%; Product Range Bourns Jw Miller - 63K3812 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 1Mh, 200Ma, 10%; Product Range Bourns Jw Miller
63K3812
High Current Choke, 1Mh, 200Ma, 10%; Product Range Bourns Jw Miller 63K3812
HIGH CURRENT CHOKE, 1MH, 200MA, 10%; Product Range:5800 Series; Inductance:1mH; DC Current Rating:200mA; DC Resistance Max:2.3ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 1MH, 200MA, 10%; Product Range:5800 Series; Inductance:1mH; DC Current Rating:200mA; DC Resistance Max:2.3ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8301-ND 63K3812
Product Name Fixed Inductors High Current Choke, 1Mh, 200Ma, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J335JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DF Ferrite Chip Inductors - 0402DF-200 0402DF-200XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details