Bourns, Inc. High Current Choke, 100Uh, 0R21, 10%; Product Range Bourns Jw Miller 5800-101-RC.

Description
HIGH CURRENT CHOKE, 100UH, 0R21, 10%; Product Range:5800 Series; Inductance:100µH; DC Current Rating:800mA; DC Resistance Max:0.21ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT CHOKE, 100UH, 0R21, 10%; Product Range:5800 Series; Inductance:100µH; DC Current Rating:800mA; DC Resistance Max:0.21ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Choke, 100Uh, 0R21, 10%; Product Range Bourns Jw Miller - 26AC8354 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 100Uh, 0R21, 10%; Product Range Bourns Jw Miller
26AC8354
High Current Choke, 100Uh, 0R21, 10%; Product Range Bourns Jw Miller 26AC8354
HIGH CURRENT CHOKE, 100UH, 0R21, 10%; Product Range:5800 Series; Inductance:100µH; DC Current Rating:800mA; DC Resistance Max:0.21ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 100UH, 0R21, 10%; Product Range:5800 Series; Inductance:100µH; DC Current Rating:800mA; DC Resistance Max:0.21ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 26AC8354
Product Name High Current Choke, 100Uh, 0R21, 10%; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
026011F (0703) Miniature RF Chokes - 026011F-720 - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0720 microH
View Details
High Frequency & RF Inductors - 1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
2 suppliers