Bourns, Inc. 4.0mH Inductor and Choke 5724-RC

Description
Power Inductors - Leaded 4.0mH 15% Product overview: 5724-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.0mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5724-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 4.0mH 15% Product overview: 5724-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.0mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5724-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.0mH Inductor and Choke - 71-5724-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.0mH Inductor and Choke
71-5724-RC
4.0mH Inductor and Choke 71-5724-RC
Power Inductors - Leaded 4.0mH 15% Product overview: 5724-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.0mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5724-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 4.0mH 15% Product overview: 5724-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.0mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5724-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8728-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8728-ND
Fixed Inductors M8728-ND
4mH Unshielded Toroidal Inductor 1.75A 1.16Ohm Max Radial, Vertical (Open)

4mH Unshielded Toroidal Inductor 1.75A 1.16Ohm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 4Mh, 1.75A, 15%; Product Range Bourns Jw Miller - 63K3802 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 4Mh, 1.75A, 15%; Product Range Bourns Jw Miller
63K3802
Toroidal Inductor, 4Mh, 1.75A, 15%; Product Range Bourns Jw Miller 63K3802
TOROIDAL INDUCTOR, 4MH, 1.75A, 15%; Product Range:5700 Series; Inductance:4mH; RMS Current (Irms):1.75A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 15%; Case Dimensions:53.97mm x 23.8mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 4MH, 1.75A, 15%; Product Range:5700 Series; Inductance:4mH; RMS Current (Irms):1.75A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 15%; Case Dimensions:53.97mm x 23.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-5724-RC M8728-ND 63K3802
Product Name 4.0mH Inductor and Choke Fixed Inductors Toroidal Inductor, 4Mh, 1.75A, 15%; Product Range Bourns Jw Miller
Technology Toroidal Toroid Toroid
Inductance Range 4000 microH 4000 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Packing Method Tray Bulk
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8111 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 12000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details