Bourns, Inc. Fixed Inductors 5712

Description
150µH Unshielded Toroidal Inductor 4.75A 46mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
150µH Unshielded Toroidal Inductor 4.75A 46mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5712-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5712-ND
Fixed Inductors M5712-ND
150µH Unshielded Toroidal Inductor 4.75A 46mOhm Max Radial, Vertical (Open)

150µH Unshielded Toroidal Inductor 4.75A 46mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5712-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J562SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers
Automotive 0.0056uH 250MHz 0.76A Inductor and Choke - 71-0402CS-5N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0056 microH
Inductance Tolerance 2 (+/- %)
View Details