Bourns, Inc. Fixed Inductors 5706-RC

Description
25µH Unshielded Toroidal Inductor 9A 12mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
25µH Unshielded Toroidal Inductor 9A 12mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8714-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8714-ND
Fixed Inductors M8714-ND
25µH Unshielded Toroidal Inductor 9A 12mOhm Max Radial, Vertical (Open)

25µH Unshielded Toroidal Inductor 9A 12mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 25Uh, 9A, 15%; Product Range Bourns Jw Miller - 63K3784 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 25Uh, 9A, 15%; Product Range Bourns Jw Miller
63K3784
Toroidal Inductor, 25Uh, 9A, 15%; Product Range Bourns Jw Miller 63K3784
TOROIDAL INDUCTOR, 25UH, 9A, 15%; Product Range:5700 Series; Inductance:25µH; RMS Current (Irms):9A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 15%; Case Dimensions:28.57mm x 14.27mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 25UH, 9A, 15%; Product Range:5700 Series; Inductance:25µH; RMS Current (Irms):9A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 15%; Case Dimensions:28.57mm x 14.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8714-ND 63K3784
Product Name Fixed Inductors Toroidal Inductor, 25Uh, 9A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 486-5696-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 1678558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details