Bourns, Inc. Fixed Inductors 5632

Description
10mH Unshielded Wirewound Inductor 1.5A 1.56Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 1.5A 1.56Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5632-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5632-ND
Fixed Inductors 5632-ND
10mH Unshielded Wirewound Inductor 1.5A 1.56Ohm Max Radial, Vertical Cylinder

10mH Unshielded Wirewound Inductor 1.5A 1.56Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5632-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J333JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-1676958-2 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N3 016008C-1N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details