Bourns, Inc. Fixed Inductors 5622-RC

Description
500µH Unshielded Wirewound Inductor 5A 90mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
500µH Unshielded Wirewound Inductor 5A 90mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5622-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5622-RC-ND
Fixed Inductors 5622-RC-ND
500µH Unshielded Wirewound Inductor 5A 90mOhm Max Radial, Vertical Cylinder

500µH Unshielded Wirewound Inductor 5A 90mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5622-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details