Bourns, Inc. Fixed Inductors 5605-RC

Description
100µH Unshielded Wirewound Inductor 4.5A 72mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 4.5A 72mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5605-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5605-RC-ND
Fixed Inductors 5605-RC-ND
100µH Unshielded Wirewound Inductor 4.5A 72mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 4.5A 72mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
FIXED IND 100UH 4.5A 72 MOHM TH - 103-5605-RC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 100UH 4.5A 72 MOHM TH
103-5605-RC
FIXED IND 100UH 4.5A 72 MOHM TH 103-5605-RC
FIXED IND 100UH 4.5A 72 MOHM TH

FIXED IND 100UH 4.5A 72 MOHM TH

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5605-RC-ND 103-5605-RC
Product Name Fixed Inductors FIXED IND 100UH 4.5A 72 MOHM TH
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Low frequency ground wire choke, fully potted resign - DEN - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 microH
Rated DC Current 16000 to 25000 milliamps
View Details
Specs
Application RF Choke
View Details
Chokes - 1-1879855-1 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 47 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details