Bourns, Inc. Inductor, 50Uh, 15A, Axial Leaded; Product Range Bourns Jw Miller 5524-RC

Description
INDUCTOR, 50UH, 15A, AXIAL LEADED; Product Range:5500 Series; Inductance:50µH; DC Current Rating:15A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20%; Case Dimensions:25.4mm x 41.15mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 50UH, 15A, AXIAL LEADED; Product Range:5500 Series; Inductance:50µH; DC Current Rating:15A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20%; Case Dimensions:25.4mm x 41.15mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 50Uh, 15A, Axial Leaded; Product Range Bourns Jw Miller - 86K7434 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 50Uh, 15A, Axial Leaded; Product Range Bourns Jw Miller
86K7434
Inductor, 50Uh, 15A, Axial Leaded; Product Range Bourns Jw Miller 86K7434
INDUCTOR, 50UH, 15A, AXIAL LEADED; Product Range:5500 Series; Inductance:50µH; DC Current Rating:15A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20%; Case Dimensions:25.4mm x 41.15mm RoHS Compliant: Yes

INDUCTOR, 50UH, 15A, AXIAL LEADED; Product Range:5500 Series; Inductance:50µH; DC Current Rating:15A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20%; Case Dimensions:25.4mm x 41.15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 86K7434
Product Name Inductor, 50Uh, 15A, Axial Leaded; Product Range Bourns Jw Miller
Inductance Range 50 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N0 0402CS-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details