Bourns, Inc. Fixed Inductors 5502-RC

Description
10µH Unshielded Wirewound Inductor 9A 17mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 9A 17mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5502-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5502-RC-ND
Fixed Inductors 5502-RC-ND
10µH Unshielded Wirewound Inductor 9A 17mOhm Max Radial, Horizontal Cylinder

10µH Unshielded Wirewound Inductor 9A 17mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5502-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3167-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers