Bourns, Inc. Fixed Inductors 5300-49-RC

Description
10mH Unshielded Wirewound Inductor 52mA 75Ohm Max Axial
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 52mA 75Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5300-49-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5300-49-RC-ND
Fixed Inductors 5300-49-RC-ND
10mH Unshielded Wirewound Inductor 52mA 75Ohm Max Axial

10mH Unshielded Wirewound Inductor 52mA 75Ohm Max Axial

Buy Now Datasheet
10MH 52MA 75 OHM Inductor and Choke - 71-5300-49-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MH 52MA 75 OHM Inductor and Choke
71-5300-49-RC
10MH 52MA 75 OHM Inductor and Choke 71-5300-49-RC
FIXED IND 10MH 52MA 75 OHM TH Product overview: 5300-49-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 52MA, 75 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 52MA, 75 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-49-RC can be used for catalog matching and distributor lookup.

FIXED IND 10MH 52MA 75 OHM TH Product overview: 5300-49-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 52MA, 75 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 52MA, 75 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-49-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5300-49-RC-ND 71-5300-49-RC
Product Name Fixed Inductors 10MH 52MA 75 OHM Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers