Bourns, Inc. 8.2mH Inductor and Choke 5300-48-RC

Description
RF Inductors - Leaded 8.2mH 10% Product overview: 5300-48-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-48-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - Leaded 8.2mH 10% Product overview: 5300-48-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-48-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2mH Inductor and Choke - 71-5300-48-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2mH Inductor and Choke
71-5300-48-RC
8.2mH Inductor and Choke 71-5300-48-RC
RF Inductors - Leaded 8.2mH 10% Product overview: 5300-48-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-48-RC can be used for catalog matching and distributor lookup.

RF Inductors - Leaded 8.2mH 10% Product overview: 5300-48-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-48-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-5300-48-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-5300-48-RC-ND
Fixed Inductors 118-5300-48-RC-ND
8.2mH Unshielded Wirewound Inductor 54mA 68Ohm Max Axial

8.2mH Unshielded Wirewound Inductor 54mA 68Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-5300-48-RC 118-5300-48-RC-ND
Product Name 8.2mH Inductor and Choke Fixed Inductors
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 8200 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8113 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details