Bourns, Inc. Fixed Inductors 5300-46-RC

Description
5.6mH Unshielded Wirewound Inductor 63mA 50Ohm Max Axial
Request a Quote Datasheet
Description
5.6mH Unshielded Wirewound Inductor 63mA 50Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5300-46-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5300-46-RC-ND
Fixed Inductors 5300-46-RC-ND
5.6mH Unshielded Wirewound Inductor 63mA 50Ohm Max Axial

5.6mH Unshielded Wirewound Inductor 63mA 50Ohm Max Axial

Buy Now Datasheet
Inductor,ferrite,5.6Mh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller - 86K7408 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,5.6Mh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller
86K7408
Inductor,ferrite,5.6Mh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller 86K7408
Inductor,Ferrite,5.6 mH,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,5.6mH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5300-46-RC-ND 86K7408
Product Name Fixed Inductors Inductor,ferrite,5.6Mh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT908-H4-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-2123JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details