Bourns, Inc. Fixed Inductors 5300-44-RC

Description
3.9mH Unshielded Wirewound Inductor 77mA 34Ohm Max Axial
Request a Quote Datasheet
Description
3.9mH Unshielded Wirewound Inductor 77mA 34Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-5300-44-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-5300-44-RC-ND
Fixed Inductors 118-5300-44-RC-ND
3.9mH Unshielded Wirewound Inductor 77mA 34Ohm Max Axial

3.9mH Unshielded Wirewound Inductor 77mA 34Ohm Max Axial

Buy Now Datasheet
3.9mH Inductor and Choke - 71-5300-44-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9mH Inductor and Choke
71-5300-44-RC
3.9mH Inductor and Choke 71-5300-44-RC
RF Inductors - Leaded 3.9mH 10% Product overview: 5300-44-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-44-RC can be used for catalog matching and distributor lookup.

RF Inductors - Leaded 3.9mH 10% Product overview: 5300-44-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-44-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-5300-44-RC-ND 71-5300-44-RC
Product Name Fixed Inductors 3.9mH Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 237-2271-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details