Bourns, Inc. Fixed Inductors 5300-28-RC

Description
180µH Unshielded Wirewound Inductor 380mA 1.4Ohm Max Axial
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 380mA 1.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-5300-28-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-5300-28-RC-ND
Fixed Inductors 118-5300-28-RC-ND
180µH Unshielded Wirewound Inductor 380mA 1.4Ohm Max Axial

180µH Unshielded Wirewound Inductor 380mA 1.4Ohm Max Axial

Buy Now Datasheet
180UH 380MA 1.4 OHM Inductor and Choke - 71-5300-28-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180UH 380MA 1.4 OHM Inductor and Choke
71-5300-28-RC
180UH 380MA 1.4 OHM Inductor and Choke 71-5300-28-RC
FIXED IND 180UH 380MA 1.4 OHM TH Product overview: 5300-28-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 380MA, 1.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 380MA, 1.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-28-RC can be used for catalog matching and distributor lookup.

FIXED IND 180UH 380MA 1.4 OHM TH Product overview: 5300-28-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 380MA, 1.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 380MA, 1.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-28-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor,ferrite,180Uh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller - 86K7391 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,180Uh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller
86K7391
Inductor,ferrite,180Uh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller 86K7391
Inductor,Ferrite,180 uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,180uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-5300-28-RC-ND 71-5300-28-RC 86K7391
Product Name Fixed Inductors 180UH 380MA 1.4 OHM Inductor and Choke Inductor,ferrite,180Uh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details