Bourns, Inc. Fixed Inductors 5300-27-RC

Description
150µH Unshielded Wirewound Inductor 410mA 1.2Ohm Max Axial
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 410mA 1.2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5300-27-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5300-27-RC-ND
Fixed Inductors 5300-27-RC-ND
150µH Unshielded Wirewound Inductor 410mA 1.2Ohm Max Axial

150µH Unshielded Wirewound Inductor 410mA 1.2Ohm Max Axial

Buy Now Datasheet
Choke, 150Uh, 410Ma, 10%, 3.2Mhz; Product Range Bourns Jw Miller - 86K7390 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 150Uh, 410Ma, 10%, 3.2Mhz; Product Range Bourns Jw Miller
86K7390
Choke, 150Uh, 410Ma, 10%, 3.2Mhz; Product Range Bourns Jw Miller 86K7390
CHOKE, 150UH, 410MA, 10%, 3.2MHZ; Product Range:5300 Series; Inductance:150µH; DC Current Rating:410mA; DC Resistance Max:1.2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:3.2MHz; Case Dimensions:4.06mm x 12.7mm RoHS Compliant: Yes

CHOKE, 150UH, 410MA, 10%, 3.2MHZ; Product Range:5300 Series; Inductance:150µH; DC Current Rating:410mA; DC Resistance Max:1.2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:3.2MHz; Case Dimensions:4.06mm x 12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 5300-27-RC-ND 86K7390
Product Name Fixed Inductors Choke, 150Uh, 410Ma, 10%, 3.2Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 1849170 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details