Bourns, Inc. 82uH Inductor and Choke 5300-24-RC

Description
RF Inductors - Leaded 82uH 10% Product overview: 5300-24-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-24-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - Leaded 82uH 10% Product overview: 5300-24-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-24-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
82uH Inductor and Choke - 71-5300-24-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82uH Inductor and Choke
71-5300-24-RC
82uH Inductor and Choke 71-5300-24-RC
RF Inductors - Leaded 82uH 10% Product overview: 5300-24-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-24-RC can be used for catalog matching and distributor lookup.

RF Inductors - Leaded 82uH 10% Product overview: 5300-24-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-24-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 5300-24-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5300-24-RC-ND
Fixed Inductors 5300-24-RC-ND
82µH Unshielded Wirewound Inductor 580mA 600mOhm Max Axial

82µH Unshielded Wirewound Inductor 580mA 600mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-5300-24-RC 5300-24-RC-ND
Product Name 82uH Inductor and Choke Fixed Inductors
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 82 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers