Bourns, Inc. Fixed Inductors 5300-21-RC

Description
47µH Unshielded Wirewound Inductor 760mA 350mOhm Max Axial
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 760mA 350mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5300-21-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5300-21-RC-ND
Fixed Inductors 5300-21-RC-ND
47µH Unshielded Wirewound Inductor 760mA 350mOhm Max Axial

47µH Unshielded Wirewound Inductor 760mA 350mOhm Max Axial

Buy Now Datasheet
47uH Inductor and Choke - 71-5300-21-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47uH Inductor and Choke
71-5300-21-RC
47uH Inductor and Choke 71-5300-21-RC
RF Inductors - Leaded 47uH 10% Product overview: 5300-21-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-21-RC can be used for catalog matching and distributor lookup.

RF Inductors - Leaded 47uH 10% Product overview: 5300-21-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-21-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5300-21-RC-ND 71-5300-21-RC
Product Name Fixed Inductors 47uH Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details