Bourns, Inc. Fixed Inductors 5300-16-RC

Description
18µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Axial
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5300-16-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5300-16-RC-ND
Fixed Inductors 5300-16-RC-ND
18µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Axial

18µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Axial

Buy Now Datasheet
Inductor,ferrite,18Uh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller - 86K7382 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,18Uh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller
86K7382
Inductor,ferrite,18Uh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller 86K7382
Inductor,Ferrite,18u H,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,18uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5300-16-RC-ND 86K7382
Product Name Fixed Inductors Inductor,ferrite,18Uh,10+% Tol,10-% Tol Rohs Compliant Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-416-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
View Details