Bourns, Inc. Fixed Inductors 5256-RC

Description
500µH Unshielded Wirewound Inductor 2A 260mOhm Max Axial
Request a Quote Datasheet
Description
500µH Unshielded Wirewound Inductor 2A 260mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8274-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8274-ND
Fixed Inductors M8274-ND
500µH Unshielded Wirewound Inductor 2A 260mOhm Max Axial

500µH Unshielded Wirewound Inductor 2A 260mOhm Max Axial

Buy Now Datasheet
500UH 2A 260 MOHM Inductor and Choke - 71-5256-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500UH 2A 260 MOHM Inductor and Choke
71-5256-RC
500UH 2A 260 MOHM Inductor and Choke 71-5256-RC
FIXED IND 500UH 2A 260 MOHM TH Product overview: 5256-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500UH, 2A, 260 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500UH, 2A, 260 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5256-RC can be used for catalog matching and distributor lookup.

FIXED IND 500UH 2A 260 MOHM TH Product overview: 5256-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500UH, 2A, 260 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500UH, 2A, 260 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5256-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 500Uh, 2A, Axial Leaded; Product Range Bourns Jw Miller - 63K2765 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 500Uh, 2A, Axial Leaded; Product Range Bourns Jw Miller
63K2765
Inductor, 500Uh, 2A, Axial Leaded; Product Range Bourns Jw Miller 63K2765
INDUCTOR, 500UH, 2A, AXIAL LEADED; Product Range:5200 Series; Inductance:500µH; DC Current Rating:2A; DC Resistance Max:0.26ohm; Inductance Tolerance:± 20%; Case Dimensions:14.22mm x 31.75mm RoHS Compliant: Yes

INDUCTOR, 500UH, 2A, AXIAL LEADED; Product Range:5200 Series; Inductance:500µH; DC Current Rating:2A; DC Resistance Max:0.26ohm; Inductance Tolerance:± 20%; Case Dimensions:14.22mm x 31.75mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
RF CHOKE, HASH;500MUH;2ADC;+/-20%;0.26 OHMS DCR;1.25IN.L;-55DEGC;105DEGC
70154371
RF CHOKE, HASH;500MUH;2ADC;+/-20%;0.26 OHMS DCR;1.25IN.L;-55DEGC;105DEGC 70154371
RF CHOKE, HASH;500MUH;2ADC;+/- 20%;0.26 OHMS DCR;1.25IN.L;-55DEGC ;105DEGC

RF CHOKE, HASH;500MUH;2ADC;+/-20%;0.26 OHMS DCR;1.25IN.L;-55DEGC;105DEGC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8274-ND 71-5256-RC 63K2765 70154371
Product Name Fixed Inductors 500UH 2A 260 MOHM Inductor and Choke Inductor, 500Uh, 2A, Axial Leaded; Product Range Bourns Jw Miller RF CHOKE, HASH;500MUH;2ADC;+/-20%;0.26 OHMS DCR;1.25IN.L;-55DEGC;105DEGC
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2154JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details