Bourns, Inc. Fixed Inductors 5252

Description
125µH Unshielded Wirewound Inductor 3.5A 80mOhm Max Axial
Request a Quote Datasheet
Description
125µH Unshielded Wirewound Inductor 3.5A 80mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M5252-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M5252-ND
Fixed Inductors M5252-ND
125µH Unshielded Wirewound Inductor 3.5A 80mOhm Max Axial

125µH Unshielded Wirewound Inductor 3.5A 80mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M5252-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers