Bourns, Inc. Fixed Inductors 5248-RC

Description
68µH Unshielded Wirewound Inductor 5A 54mOhm Max Axial
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 5A 54mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8270-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8270-ND
Fixed Inductors M8270-ND
68µH Unshielded Wirewound Inductor 5A 54mOhm Max Axial

68µH Unshielded Wirewound Inductor 5A 54mOhm Max Axial

Buy Now Datasheet
68UH 5A 54 MOHM Inductor and Choke - 71-5248-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68UH 5A 54 MOHM Inductor and Choke
71-5248-RC
68UH 5A 54 MOHM Inductor and Choke 71-5248-RC
FIXED IND 68UH 5A 54 MOHM TH Product overview: 5248-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 5A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 5A, 54 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5248-RC can be used for catalog matching and distributor lookup.

FIXED IND 68UH 5A 54 MOHM TH Product overview: 5248-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 5A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 5A, 54 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5248-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 68Uh, 5A, Axial Leaded; Product Range Bourns Jw Miller - 63K2761 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 5A, Axial Leaded; Product Range Bourns Jw Miller
63K2761
Inductor, 68Uh, 5A, Axial Leaded; Product Range Bourns Jw Miller 63K2761
INDUCTOR, 68UH, 5A, AXIAL LEADED; Product Range:5200 Series; Inductance:68µH; DC Current Rating:5A; DC Resistance Max:0.054ohm; Inductance Tolerance:± 20%; Case Dimensions:14.22mm x 31.75mm RoHS Compliant: Yes

INDUCTOR, 68UH, 5A, AXIAL LEADED; Product Range:5200 Series; Inductance:68µH; DC Current Rating:5A; DC Resistance Max:0.054ohm; Inductance Tolerance:± 20%; Case Dimensions:14.22mm x 31.75mm RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
RF CHOKE, HASH;68MUH;5ADC;+/-20%;0.054 OHMS DCR;1.25IN.L;-55DEGC;105DEGC
70154367
RF CHOKE, HASH;68MUH;5ADC;+/-20%;0.054 OHMS DCR;1.25IN.L;-55DEGC;105DEGC 70154367
RF CHOKE, HASH;68MUH;5ADC;+/-2 0%;0.054 OHMS DCR;1.25IN.L;-55DEGC ;105DEGC

RF CHOKE, HASH;68MUH;5ADC;+/-20%;0.054 OHMS DCR;1.25IN.L;-55DEGC;105DEGC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8270-ND 71-5248-RC 63K2761 70154367
Product Name Fixed Inductors 68UH 5A 54 MOHM Inductor and Choke Inductor, 68Uh, 5A, Axial Leaded; Product Range Bourns Jw Miller RF CHOKE, HASH;68MUH;5ADC;+/-20%;0.054 OHMS DCR;1.25IN.L;-55DEGC;105DEGC
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0012uH 250MHz 0.74A Inductor and Choke - 71-0402CS-1N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
600uH 4A Inductor and Choke - 839-DFKF-28-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers