Bourns, Inc. Fixed Inductors 5230-RC

Description
4µH Unshielded Wirewound Inductor 8A 12mOhm Max Axial
Request a Quote Datasheet
Description
4µH Unshielded Wirewound Inductor 8A 12mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8268-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8268-ND
Fixed Inductors M8268-ND
4µH Unshielded Wirewound Inductor 8A 12mOhm Max Axial

4µH Unshielded Wirewound Inductor 8A 12mOhm Max Axial

Buy Now Datasheet
4UH 8A 12 MOHM Inductor and Choke - 71-5230-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4UH 8A 12 MOHM Inductor and Choke
71-5230-RC
4UH 8A 12 MOHM Inductor and Choke 71-5230-RC
FIXED IND 4UH 8A 12 MOHM TH Product overview: 5230-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4UH, 8A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4UH, 8A, 12 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5230-RC can be used for catalog matching and distributor lookup.

FIXED IND 4UH 8A 12 MOHM TH Product overview: 5230-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4UH, 8A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4UH, 8A, 12 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5230-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 4Uh, 8A, Axial Leaded; Product Range Bourns Jw Miller - 63K2759 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4Uh, 8A, Axial Leaded; Product Range Bourns Jw Miller
63K2759
Inductor, 4Uh, 8A, Axial Leaded; Product Range Bourns Jw Miller 63K2759
INDUCTOR, 4UH, 8A, AXIAL LEADED; Product Range:5200 Series; Inductance:4µH; DC Current Rating:8A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20%; Body Material:Ferrite; Case Dimensions:9.65mm x 22.23mm; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 4UH, 8A, AXIAL LEADED; Product Range:5200 Series; Inductance:4µH; DC Current Rating:8A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 20%; Body Material:Ferrite; Case Dimensions:9.65mm x 22.23mm; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8268-ND 71-5230-RC 63K2759
Product Name Fixed Inductors 4UH 8A 12 MOHM Inductor and Choke Inductor, 4Uh, 8A, Axial Leaded; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2283-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-5775-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N0 0302CS-7N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details