Bourns, Inc. 4W Rheostat 51AAD-B28-D15L

Description
POT 10K OHM 1/4W PLASTIC LOG Product overview: 51AAD-B28-D15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51AAD-B28-D15L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 10K OHM 1/4W PLASTIC LOG Product overview: 51AAD-B28-D15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51AAD-B28-D15L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Rheostat - 84-51AAD-B28-D15L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 10K OHM 1/4W PLASTIC LOG Product overview: 51AAD-B28-D15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51AAD-B28-D15L can be used for catalog matching and distributor lookup.

POT 10K OHM 1/4W PLASTIC LOG Product overview: 51AAD-B28-D15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-51AAD-B28-D15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 51AAD-B28-D15L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
51AAD-B28-D15L-ND
Rotary Potentiometers, Rheostats 51AAD-B28-D15L-ND
10k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

10k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 51AAD-B28-D15L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
51AAD-B28-D15L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 51AAD-B28-D15L
POT 10K OHM 1/4W PLASTIC LOG

POT 10K OHM 1/4W PLASTIC LOG

Supplier's Site
Panel Control, Single Turn, 10K; Track Resistance Bourns - 50P9138 - Newark, An Avnet Company
Chicago, IL, United States
Panel Control, Single Turn, 10K; Track Resistance Bourns
50P9138
Panel Control, Single Turn, 10K; Track Resistance Bourns 50P9138
PANEL CONTROL, SINGLE TURN, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:51 Series; Potentiometer Mounting:Bushing; Shaft Diameter:6.35mm; RoHS Compliant: Yes

PANEL CONTROL, SINGLE TURN, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:51 Series; Potentiometer Mounting:Bushing; Shaft Diameter:6.35mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-51AAD-B28-D15L 51AAD-B28-D15L-ND 51AAD-B28-D15L 50P9138
Product Name 4W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Panel Control, Single Turn, 10K; Track Resistance Bourns
Technology / Construction Conductive Plastic Conductive Plastic
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.5000 watts
Operating AC Voltage 350 volts
Operating Temperature 1 to 125 C (34 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers