Bourns, Inc. Hard To Find - 5.0SMDJ78CA 5.0SMDJ78CA

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1128905-5.0SMDJ78CA Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 39.7A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.rulion.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: 5.0SMDJ Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 78V Voltage - Breakdown (Minimum): 86.7V Voltage - Clamping (Maximum) at Ipp: 126V
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1128905-5.0SMDJ78CA Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 39.7A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.rulion.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: 5.0SMDJ Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 78V Voltage - Breakdown (Minimum): 86.7V Voltage - Clamping (Maximum) at Ipp: 126V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 5.0SMDJ78CA - 1128905-5.0SMDJ78CA - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 5.0SMDJ78CA
1128905-5.0SMDJ78CA
Hard To Find - 5.0SMDJ78CA 1128905-5.0SMDJ78CA
Manufacturer: Bourns Inc. Win Source Part Number: 1128905-5.0SMDJ78CA Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 39.7A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.rulion.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: 5.0SMDJ Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 78V Voltage - Breakdown (Minimum): 86.7V Voltage - Clamping (Maximum) at Ipp: 126V

Manufacturer: Bourns Inc.
Win Source Part Number: 1128905-5.0SMDJ78CA
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 39.7A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.rulion.com
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: 5.0SMDJ
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 78V
Voltage - Breakdown (Minimum): 86.7V
Voltage - Clamping (Maximum) at Ipp: 126V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1128905-5.0SMDJ78CA
Product Name Hard To Find - 5.0SMDJ78CA
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
In-Line GFCI Plug Auto Reset 5-15P UL Recoginzed - G20CAR515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 1702861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details